Boonton Electronics Corporation Coupler 34A

Description
The 34A is a coupler from Boonton. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Coaxial Resonant Line For testing ESR & Q from 130 MHz to 2 GHz Includes RF probe for connecting to a network analyzer (No RF millivoltmeter probe necessary.) The most accurate method of determining Q and ESR at elevated frequencies (~100MHz to ~1.2GHz), is to use a resonant line coaxial jig. The industry standard tube for doing this was laid down many years ago as the Boonton model 34A, manufactured by the Boonton Electronics Corporation. Designed to be used along with a RF voltmeter and an RF signal generator.
Description
The 34A is a coupler from Boonton. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Coaxial Resonant Line For testing ESR & Q from 130 MHz to 2 GHz Includes RF probe for connecting to a network analyzer (No RF millivoltmeter probe necessary.) The most accurate method of determining Q and ESR at elevated frequencies (~100MHz to ~1.2GHz), is to use a resonant line coaxial jig. The industry standard tube for doing this was laid down many years ago as the Boonton model 34A, manufactured by the Boonton Electronics Corporation. Designed to be used along with a RF voltmeter and an RF signal generator.

Suppliers

Company
Product
Description
Supplier Links
Coupler 34A
The 34A is a coupler from Boonton. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Coaxial Resonant Line For testing ESR & Q from 130 MHz to 2 GHz Includes RF probe for connecting to a network analyzer (No RF millivoltmeter probe necessary.) The most accurate method of determining Q and ESR at elevated frequencies (~100MHz to ~1.2GHz), is to use a resonant line coaxial jig. The industry standard tube for doing this was laid down many years ago as the Boonton model 34A, manufactured by the Boonton Electronics Corporation. Designed to be used along with a RF voltmeter and an RF signal generator.

The 34A is a coupler from Boonton. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Coaxial Resonant Line
  • For testing ESR & Q from 130 MHz to 2 GHz
  • Includes RF probe for connecting to a network analyzer (No RF millivoltmeter probe necessary.)

The most accurate method of determining Q and ESR at elevated frequencies (~100MHz to ~1.2GHz), is to use a resonant line coaxial jig. The industry standard tube for doing this was laid down many years ago as the Boonton model 34A, manufactured by the Boonton Electronics Corporation. Designed to be used along with a RF voltmeter and an RF signal generator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 34A
Product Name Coupler
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz – Directional Coupler - UIYDCP5525A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Coupler - 5o5543153 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
View Details
19.2 dB SMT Directional Coupler, 2 - 250 MHz, 75Ω - JDC-20-3-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
2 suppliers