Boonton Electronics Corporation Calibrator 2510

Description
The 2510 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Output Levels: 9, 90, 900 µV, 9, 90, 900 mV, 1.8 V, 4.5 V. Voltages are differential, end to end, center tapped to ground, with no load Output Impedance: Selectable as "Low" (900 to 1800 ohms, range dependent), 300K, and 500K ohms ±1% Output Level Accuracy: ± 0.15%. Add 2% for 0 to 18°C and 28 to 55°C. Aging: 120 ppm (0.012%) per year Settling Time: 100 mS to settling within spec Display: 40 x 2 LCD, backlit with an EL panel, shows range (1 through 6B), output enabled condition, impedance setting, and bus address Bus: GPIB standard Input Power: 100, 120, 220, 240 VAC, ±10%, 50 to 400 Hz, <24 VA Operating Temperature: -20 to 70°C, standard: -40 to 90°C with extended temperature display option The Boonton 2510 is a DC source with eight levels and three impedances that simulate Boonton sensors. The 2510 is used to calibrate all Boonton RF Power Meters and RF Voltmeters such as the 4200, 4300, 4210, 42B, 42BD, 42C, 42CD, 9200, 9200B, 92BD, and 92EA. These meters, although RF meters, require DC calibration of the box (main instrument) independently of the sensor so that all boxes are identical at the sensor output port, which is DC. This means that all boxes are interchangeable, without the requirement for AC calibration when swapped. The output of the 2510 is differential with a special Boonton connector that matches the Boonton power meter and voltmeter cable system. A special double shielded differential cable is used for inter-connections. The 2510 is GPIB bus programmable with all functions available on the bus except the power switch. The 2510 is suitable for performance verification of Boonton meters, and for troubleshooting, by isolating the problem to the sensor or the main instrument.
Description
The 2510 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Output Levels: 9, 90, 900 µV, 9, 90, 900 mV, 1.8 V, 4.5 V. Voltages are differential, end to end, center tapped to ground, with no load Output Impedance: Selectable as "Low" (900 to 1800 ohms, range dependent), 300K, and 500K ohms ±1% Output Level Accuracy: ± 0.15%. Add 2% for 0 to 18°C and 28 to 55°C. Aging: 120 ppm (0.012%) per year Settling Time: 100 mS to settling within spec Display: 40 x 2 LCD, backlit with an EL panel, shows range (1 through 6B), output enabled condition, impedance setting, and bus address Bus: GPIB standard Input Power: 100, 120, 220, 240 VAC, ±10%, 50 to 400 Hz, <24 VA Operating Temperature: -20 to 70°C, standard: -40 to 90°C with extended temperature display option The Boonton 2510 is a DC source with eight levels and three impedances that simulate Boonton sensors. The 2510 is used to calibrate all Boonton RF Power Meters and RF Voltmeters such as the 4200, 4300, 4210, 42B, 42BD, 42C, 42CD, 9200, 9200B, 92BD, and 92EA. These meters, although RF meters, require DC calibration of the box (main instrument) independently of the sensor so that all boxes are identical at the sensor output port, which is DC. This means that all boxes are interchangeable, without the requirement for AC calibration when swapped. The output of the 2510 is differential with a special Boonton connector that matches the Boonton power meter and voltmeter cable system. A special double shielded differential cable is used for inter-connections. The 2510 is GPIB bus programmable with all functions available on the bus except the power switch. The 2510 is suitable for performance verification of Boonton meters, and for troubleshooting, by isolating the problem to the sensor or the main instrument.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 2510
The 2510 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Output Levels: 9, 90, 900 µV, 9, 90, 900 mV, 1.8 V, 4.5 V. Voltages are differential, end to end, center tapped to ground, with no load Output Impedance: Selectable as "Low" (900 to 1800 ohms, range dependent), 300K, and 500K ohms ±1% Output Level Accuracy: ± 0.15%. Add 2% for 0 to 18°C and 28 to 55°C. Aging: 120 ppm (0.012%) per year Settling Time: 100 mS to settling within spec Display: 40 x 2 LCD, backlit with an EL panel, shows range (1 through 6B), output enabled condition, impedance setting, and bus address Bus: GPIB standard Input Power: 100, 120, 220, 240 VAC, ±10%, 50 to 400 Hz, <24 VA Operating Temperature: -20 to 70°C, standard: -40 to 90°C with extended temperature display option The Boonton 2510 is a DC source with eight levels and three impedances that simulate Boonton sensors. The 2510 is used to calibrate all Boonton RF Power Meters and RF Voltmeters such as the 4200, 4300, 4210, 42B, 42BD, 42C, 42CD, 9200, 9200B, 92BD, and 92EA. These meters, although RF meters, require DC calibration of the box (main instrument) independently of the sensor so that all boxes are identical at the sensor output port, which is DC. This means that all boxes are interchangeable, without the requirement for AC calibration when swapped. The output of the 2510 is differential with a special Boonton connector that matches the Boonton power meter and voltmeter cable system. A special double shielded differential cable is used for inter-connections. The 2510 is GPIB bus programmable with all functions available on the bus except the power switch. The 2510 is suitable for performance verification of Boonton meters, and for troubleshooting, by isolating the problem to the sensor or the main instrument.

The 2510 is a calibrator from Boonton. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Output Levels: 9, 90, 900 µV, 9, 90, 900 mV, 1.8 V, 4.5 V. Voltages are differential, end to end, center tapped to ground, with no load
  • Output Impedance: Selectable as "Low" (900 to 1800 ohms, range dependent), 300K, and 500K ohms ±1%
  • Output Level Accuracy: ± 0.15%. Add 2% for 0 to 18°C and 28 to 55°C.
  • Aging: 120 ppm (0.012%) per year
  • Settling Time: 100 mS to settling within spec
  • Display: 40 x 2 LCD, backlit with an EL panel, shows range (1 through 6B), output enabled condition, impedance setting, and bus address
  • Bus: GPIB standard
  • Input Power: 100, 120, 220, 240 VAC, ±10%, 50 to 400 Hz, <24 VA
  • Operating Temperature: -20 to 70°C, standard: -40 to 90°C with extended temperature display option

The Boonton 2510 is a DC source with eight levels and three impedances that simulate Boonton sensors. The 2510 is used to calibrate all Boonton RF Power Meters and RF Voltmeters such as the 4200, 4300, 4210, 42B, 42BD, 42C, 42CD, 9200, 9200B, 92BD, and 92EA. These meters, although RF meters, require DC calibration of the box (main instrument) independently of the sensor so that all boxes are identical at the sensor output port, which is DC. This means that all boxes are interchangeable, without the requirement for AC calibration when swapped.

The output of the 2510 is differential with a special Boonton connector that matches the Boonton power meter and voltmeter cable system. A special double shielded differential cable is used for inter-connections.

The 2510 is GPIB bus programmable with all functions available on the bus except the power switch.

The 2510 is suitable for performance verification of Boonton meters, and for troubleshooting, by isolating the problem to the sensor or the main instrument.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 2510
Product Name Calibrator
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details