Boonton Electronics Corporation RF Generator 1020

Description
The 1020 is a 539 MHz RF Generator from Boonton. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 150 kHz to 539.999 MHz RF output: -146.9 dBm to +7 dBm (+13 dBm with AM) to 540 MHz Resolution: 0.1 dB Modulation: FM, AM, and phase modulation The Boonton 1020 FM/AM/PM Signal Generator is a fully programmable spectrally pure source of RF power at a precise level of low distortion and wide-band modulation for fast and automatic testing of receivers, amplifiers, filters, mixers, and other components. Frequency sweeps on the 1020 include analog fixed (five ranges), analog variable, and digital sweep. Included is the ability to store and recall up to 250 complete front panel set-ups from a non-volatile memory plus IEEE 488 GPIB interface.
Description
The 1020 is a 539 MHz RF Generator from Boonton. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 150 kHz to 539.999 MHz RF output: -146.9 dBm to +7 dBm (+13 dBm with AM) to 540 MHz Resolution: 0.1 dB Modulation: FM, AM, and phase modulation The Boonton 1020 FM/AM/PM Signal Generator is a fully programmable spectrally pure source of RF power at a precise level of low distortion and wide-band modulation for fast and automatic testing of receivers, amplifiers, filters, mixers, and other components. Frequency sweeps on the 1020 include analog fixed (five ranges), analog variable, and digital sweep. Included is the ability to store and recall up to 250 complete front panel set-ups from a non-volatile memory plus IEEE 488 GPIB interface.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 1020 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
1020
RF Generator 1020
The 1020 is a 539 MHz RF Generator from Boonton. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 150 kHz to 539.999 MHz RF output: -146.9 dBm to +7 dBm (+13 dBm with AM) to 540 MHz Resolution: 0.1 dB Modulation: FM, AM, and phase modulation The Boonton 1020 FM/AM/PM Signal Generator is a fully programmable spectrally pure source of RF power at a precise level of low distortion and wide-band modulation for fast and automatic testing of receivers, amplifiers, filters, mixers, and other components. Frequency sweeps on the 1020 include analog fixed (five ranges), analog variable, and digital sweep. Included is the ability to store and recall up to 250 complete front panel set-ups from a non-volatile memory plus IEEE 488 GPIB interface.

The 1020 is a 539 MHz RF Generator from Boonton. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 150 kHz to 539.999 MHz
  • RF output: -146.9 dBm to +7 dBm (+13 dBm with AM) to 540 MHz
  • Resolution: 0.1 dB
  • Modulation: FM, AM, and phase modulation

The Boonton 1020 FM/AM/PM Signal Generator is a fully programmable spectrally pure source of RF power at a precise level of low distortion and wide-band modulation for fast and automatic testing of receivers, amplifiers, filters, mixers, and other components.
Frequency sweeps on the 1020 include analog fixed (five ranges), analog variable, and digital sweep. Included is the ability to store and recall up to 250 complete front panel set-ups from a non-volatile memory plus IEEE 488 GPIB interface.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1020
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details