Wiper Master, Inc. Apex 1 Piece Chemical Coverall Suit (Each) RS45GM

Description
PEX: One-Piece, .45 mm Green PVC/Nylon/PVC Fabric, Storm Fly Front with Zipper/Snap Buttons, Fire Retardant ASTM F739-07: Resistance of Protective Clothing Materials to Permeation by Liquids and Gases Sulfuric Acid (98%): Breakthrough Time: 150 minutes Nitric Acid (70%): Breakthrough Time: 420 minutes Normalized Breakthrough Time (minutes) per BT criteria of 0.1 ug/cm2*min Sizes : M-6XL
Description
PEX: One-Piece, .45 mm Green PVC/Nylon/PVC Fabric, Storm Fly Front with Zipper/Snap Buttons, Fire Retardant ASTM F739-07: Resistance of Protective Clothing Materials to Permeation by Liquids and Gases Sulfuric Acid (98%): Breakthrough Time: 150 minutes Nitric Acid (70%): Breakthrough Time: 420 minutes Normalized Breakthrough Time (minutes) per BT criteria of 0.1 ug/cm2*min Sizes : M-6XL

Suppliers

Company
Product
Description
Supplier Links
Apex 1 Piece Chemical Coverall Suit (Each) - RS45GM - Wiper Master, Inc.
Monsey, NY, USA
Apex 1 Piece Chemical Coverall Suit (Each)
RS45GM
Apex 1 Piece Chemical Coverall Suit (Each) RS45GM
PEX: One-Piece, .45 mm Green PVC/Nylon/PVC Fabric, Storm Fly Front with Zipper/Snap Buttons, Fire Retardant ASTM F739-07: Resistance of Protective Clothing Materials to Permeation by Liquids and Gases Sulfuric Acid (98%): Breakthrough Time: 150 minutes Nitric Acid (70%): Breakthrough Time: 420 minutes Normalized Breakthrough Time (minutes) per BT criteria of 0.1 ug/cm2*min Sizes : M-6XL

PEX: One-Piece, .45 mm Green PVC/Nylon/PVC Fabric, Storm Fly Front with Zipper/Snap Buttons, Fire Retardant
ASTM F739-07: Resistance of Protective Clothing Materials to Permeation by Liquids and Gases
Sulfuric Acid (98%): Breakthrough Time: 150 minutes
Nitric Acid (70%): Breakthrough Time: 420 minutes
Normalized Breakthrough Time (minutes) per BT criteria of 0.1 ug/cm2*min
Sizes : M-6XL

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Safety Clothing
Product Number RS45GM
Product Name Apex 1 Piece Chemical Coverall Suit (Each)
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Gloves - 0358-13XL - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Lycra (Panel)
View Details