APEX: Two-Piece, .45 mm Green PVC/Nylon Scrim/PVC Fabric, Bib-Style Pants with Suspenders, Storm Fly Front with Zipper/Snap Buttons, Attached Hood with Drawstring, Fire Retardant
ASTM F739-07: Resistance of Protective Clothing Materials to Permeation by Liquids and Gases
Sulfuric Acid (98%): Breakthrough Time: 150 minutes
Nitric Acid (70%): Breakthrough Time: 420 minutes
Normalized Breakthrough Time per BT criteria of 0.1 ug/cm 2*min
Sizes : M-7XL
| Wiper Master, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | RS452G |
| Product Name | APEX 2-Piece Chemical Suit(Each) |
| Clothing Type | Coveralls/Body Suit |