Wiper Master, Inc. Renegade Yellow 2-Piece Rain Coat(Each) RC35Y60

Description
Renegade,Yellow 2-Piece Rain Coat Features -35 mm. PVC/ Polyester Fabric -Riding Coat Style With Leg Straps -60- Inch Length For Full Body Protection -Detachable Hood With Drawstring -Corduroy Color -Storm Fly Front With Snap Buttons -One Flapped Pocket -Ventilated Cape Back & Underarms -Available in Sizes S-3XL
Description
Renegade,Yellow 2-Piece Rain Coat Features -35 mm. PVC/ Polyester Fabric -Riding Coat Style With Leg Straps -60- Inch Length For Full Body Protection -Detachable Hood With Drawstring -Corduroy Color -Storm Fly Front With Snap Buttons -One Flapped Pocket -Ventilated Cape Back & Underarms -Available in Sizes S-3XL

Suppliers

Company
Product
Description
Supplier Links
Renegade Yellow 2-Piece Rain Coat(Each) - RC35Y60 - Wiper Master, Inc.
Monsey, NY, USA
Renegade Yellow 2-Piece Rain Coat(Each)
RC35Y60
Renegade Yellow 2-Piece Rain Coat(Each) RC35Y60
Renegade,Yellow 2-Piece Rain Coat Features -35 mm. PVC/ Polyester Fabric -Riding Coat Style With Leg Straps -60- Inch Length For Full Body Protection -Detachable Hood With Drawstring -Corduroy Color -Storm Fly Front With Snap Buttons -One Flapped Pocket -Ventilated Cape Back & Underarms -Available in Sizes S-3XL

Renegade,Yellow 2-Piece Rain Coat
Features
-35 mm. PVC/ Polyester Fabric
-Riding Coat Style With Leg Straps
-60- Inch Length For Full Body Protection
-Detachable Hood With Drawstring
-Corduroy Color
-Storm Fly Front With Snap Buttons
-One Flapped Pocket
-Ventilated Cape Back & Underarms
-Available in Sizes S-3XL

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Safety Clothing
Product Number RC35Y60
Product Name Renegade Yellow 2-Piece Rain Coat(Each)
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Gloves - 0358-13L - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Lycra (Panel)
View Details