Wiper Master, Inc. Allegro 9404-50 Dewatering and Sludge Pumps(Each) 334202861

Description
Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.
Description
Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.

Suppliers

Company
Product
Description
Supplier Links
Allegro 9404-50 Dewatering and Sludge Pumps(Each) - 334202861 - Wiper Master, Inc.
Monsey, NY, USA
Allegro 9404-50 Dewatering and Sludge Pumps(Each)
334202861
Allegro 9404-50 Dewatering and Sludge Pumps(Each) 334202861
Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.

Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended dry runs without overheating. Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.

Supplier's Site

Technical Specifications

  Wiper Master, Inc.
Product Category Liquid Handling Pumps
Product Number 334202861
Product Name Allegro 9404-50 Dewatering and Sludge Pumps(Each)
Pump Type Dewatering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
GHA3SR4-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 500 F (-51 to 260 C)
View Details