Description & Features:• Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body• 316L stainless steel wetted parts for use on most corrosive media• Permanently enclosed glycerin filled system• Field-fillable gauge• 5 year warranty
| Winters Instruments | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | PTR5064R1 |
| Product Name | PTR Series Tamper Resistant Process Gauge |
| Type | Single Scale |
| Working Pressure Range | 0.0 to 100 psi (0.0 to 70.38 m H2O) |
| Connection Size | 0.5000 inch (12.7 mm) |
| Diameter | 4.5 inch (114 mm) |
| Operating Temperature | -40 to 200 F (-40 to 93 C) |