Winters Instruments PLP Series Low Pressure Gauge PLP4230V

Description
Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLP Series Low Pressure Gauge - PLP4230V - Winters Instruments
Toronto, Ontario, Canada
PLP Series Low Pressure Gauge
PLP4230V
PLP Series Low Pressure Gauge PLP4230V
Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty

Description & Features:• Highly accurate reading of low pressures• Brass or stainless steel wetted parts• Ranges from 15" H2O vacuum to +10 psi • CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Vacuum Gauges and Instruments
Product Number PLP4230V
Product Name PLP Series Low Pressure Gauge
Media Liquid; Gas
Sensor Technology Mechanical Deflection
Vacuum Range 760 to 732 torr (0.0 to 1.1 in Hg vac)
Accuracy 1.6 ±% FS
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Media Liquid; Gas
Display Type Analog
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-E-RG - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pressure Gauges - 2578381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
Accuracy 1 ±% FS
Dial Diameter 3.94 inch (100 mm)
View Details