Winters Instruments PFP Series Premium Stainless Steel Liquid Filled Gauge PFP1168

Description
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFP Series Premium Stainless Steel Liquid Filled Gauge - PFP1168 - Winters Instruments
Toronto, Ontario, Canada
PFP Series Premium Stainless Steel Liquid Filled Gauge
PFP1168
PFP Series Premium Stainless Steel Liquid Filled Gauge PFP1168
Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty

Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Vacuum Gauges and Instruments
Product Number PFP1168
Product Name PFP Series Premium Stainless Steel Liquid Filled Gauge
Media Liquid; Gas
Sensor Technology Mechanical Deflection
Vacuum Range 760 to -2 torr (0.0 to 30 in Hg vac)
Accuracy 1 ±% FS
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2578381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
Accuracy 1 ±% FS
Dial Diameter 3.94 inch (100 mm)
View Details
Vacuum Gauge - VG-30 - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
Vacuum Range -18544 to 811 torr (760 to -2 in Hg vac)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Vacuum gauge - FVAM-63-V1/0-G1/4-EN - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details