Winters Instruments PFG Series Freon® Gauge PFG1762

Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFG Series Freon® Gauge - PFG1762 - Winters Instruments
Toronto, Ontario, Canada
PFG Series Freon® Gauge
PFG1762
PFG Series Freon® Gauge PFG1762
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFG1762
Product Name PFG Series Freon® Gauge
Type Single Scale
Working Pressure Range 0.0 to 500 psi (0.0 to 352 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Type Dual Scale
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 7500 psi (5278 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details