Winters Instruments PFG Series Freon® Gauge PFG1761

Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFG Series Freon® Gauge - PFG1761 - Winters Instruments
Toronto, Ontario, Canada
PFG Series Freon® Gauge
PFG1761
PFG Series Freon® Gauge PFG1761
Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Description & Features:• 2.5" (63mm) to 6" (150mm) durable gauges• 2.5" (63mm) dial have a blue and red coloured case for easy identification• Dual scale (psi/°F)• Flutterless movement on the 2.5" (63mm)• Chlorofluorocarbon (CFC) temperature scales (R-12, R-22 & R-502)• Brass internals• 1/4" NPT standard• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number PFG1761
Product Name PFG Series Freon® Gauge
Type Single Scale
Working Pressure Range -14.74 to 300 psi (-10.37 to 211 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 2.5 inch (63.5 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Snap-Check Pressure Gauge Test Kit - HC-TKC1-SC - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Pressure Gauges - 1926105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details