Winters Instruments PEU Series Economy Panel Mounted Gauge PEU1431UC

Description
Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PEU Series Economy Panel Mounted Gauge - PEU1431UC - Winters Instruments
Toronto, Ontario, Canada
PEU Series Economy Panel Mounted Gauge
PEU1431UC
PEU Series Economy Panel Mounted Gauge PEU1431UC
Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty

Description & Features:• Most economical pressure gauge used for panels• 1.5" (40mm) to 2.5" (63mm) dial sizes• Black steel case• Brass wetted parts• Stainless steel crimp-on bezel• Stud-style U-Clamp design for secure panel mounting• ±3-2-3 accuracy• Dual scale (psi/kPa)• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Vacuum Gauges and Instruments
Product Number PEU1431UC
Product Name PEU Series Economy Panel Mounted Gauge
Media Liquid; Gas
Sensor Technology Mechanical Deflection
Vacuum Range 760 to -2 torr (0.0 to 30 in Hg vac)
Accuracy 3 ±% FS
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2040030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Vacuum Gauge - VG-30 - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
Vacuum Range -18544 to 811 torr (760 to -2 in Hg vac)
View Details