Winters Instruments P9S Series Pressure Gauge P9S90197

Description
• A general-purpose gauge that is serviceable and pulsation resistant
Datasheet
Description
• A general-purpose gauge that is serviceable and pulsation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P9S Series Pressure Gauge - P9S90197 - Winters Instruments
Toronto, Ontario, Canada
P9S Series Pressure Gauge
P9S90197
P9S Series Pressure Gauge P9S90197
• A general-purpose gauge that is serviceable and pulsation resistant

• A general-purpose gauge that is serviceable and pulsation resistant

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P9S90197
Product Name P9S Series Pressure Gauge
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.1250 inch (3.17 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Working Pressure Range 0.0 to 6000 psi (0.0 to 4223 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
Scale Units pounds per square inch
View Details
Pressure Gauges - 3890569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details