Winters Instruments P9S Series Pressure Gauge P9S901410

Description
• A general-purpose gauge that is serviceable and pulsation resistant
Datasheet
Description
• A general-purpose gauge that is serviceable and pulsation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P9S Series Pressure Gauge - P9S901410 - Winters Instruments
Toronto, Ontario, Canada
P9S Series Pressure Gauge
P9S901410
P9S Series Pressure Gauge P9S901410
• A general-purpose gauge that is serviceable and pulsation resistant

• A general-purpose gauge that is serviceable and pulsation resistant

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P9S901410
Product Name P9S Series Pressure Gauge
Type Dual Scale
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2 inch (50.8 mm)
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges - 1926105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 58.02 psi (0.0 to 40.83 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
Scale Units pounds per square inch
View Details