Winters Instruments P3S Series Pressure Gauge P3S6206B

Description
Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
Datasheet
Description
Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P3S Series Pressure Gauge - P3S6206B - Winters Instruments
Toronto, Ontario, Canada
P3S Series Pressure Gauge
P3S6206B
P3S Series Pressure Gauge P3S6206B
Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty

Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Mechanical Pressure Gauges
Product Number P3S6206B
Product Name P3S Series Pressure Gauge
Type Dual Scale
Working Pressure Range -14.74 to 200 psi (-10.37 to 141 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 8.5 inch (216 mm)
Operating Temperature -40 to 150 F (-40 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Hydrostatic Transmission Pressure Gauge Test Kit - HC-TKH1 - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details