Winters Instruments Anti-Clogging Level Transmitter LM1010

Description
Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40' of vented cable standard, other lengths also available NEMA 6P/IP68 for full immersion 1 year warranty
Datasheet
Description
Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40' of vented cable standard, other lengths also available NEMA 6P/IP68 for full immersion 1 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Clogging Level Transmitter - LM1010 - Winters Instruments
Toronto, Ontario, Canada
Anti-Clogging Level Transmitter
LM1010
Anti-Clogging Level Transmitter LM1010
Description & Features: Heavy-duty submersible transmitter for level measurement in sludge and slurry installations 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi ±0.5% accuracy 40' of vented cable standard, other lengths also available NEMA 6P/IP68 for full immersion 1 year warranty

Description & Features:

  • Heavy-duty submersible transmitter for level measurement in sludge and slurry installations
  • 316L SS housing with anti-clogging sensor and re-inforced diaphragm seal
  • Standard ranges from 5 psi thru 25 psi, optional ranges up to 100 psi
  • ±0.5% accuracy
  • 40' of vented cable standard, other lengths also available
  • NEMA 6P/IP68 for full immersion
  • 1 year warranty
Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Level Sensors
Product Number LM1010
Product Name Anti-Clogging Level Transmitter
Device Classification Transmitter
Accuracy (Continuous Level) 0.5000 +/-inch (12.7 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details