Winters Instruments LHT Series Transmitter LHT500

Description
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Description
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Suppliers

Company
Product
Description
Supplier Links
LHT Series Transmitter - LHT500 - Winters Instruments
Toronto, Ontario, Canada
LHT Series Transmitter
LHT500
LHT Series Transmitter LHT500
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LHT500
Product Name LHT Series Transmitter
Signal Output Analog Voltage (optional feature); Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data