Winters Instruments LHT Series Transmitter LHT2000

Description
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Description
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Suppliers

Company
Product
Description
Supplier Links
LHT Series Transmitter - LHT2000 - Winters Instruments
Toronto, Ontario, Canada
LHT Series Transmitter
LHT2000
LHT Series Transmitter LHT2000
Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Description & Features:• Extremely rugged device• 316 grade stainless steel construction, durable and compatible with all systems• ±0.5% accuracy• NEMA 4X rating• Pressure range up to 15,000 psi• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LHT2000
Product Name LHT Series Transmitter
Signal Output Analog Voltage (optional feature); Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Absolute, differential and gauge pressure transmitter for remote seal - FKM-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute; Differential; Gauge
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA200 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details