Winters Instruments LE3 Series Transmitter LE3500

Description
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Datasheet
Description
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LE3 Series Transmitter - LE3500 - Winters Instruments
Toronto, Ontario, Canada
LE3 Series Transmitter
LE3500
LE3 Series Transmitter LE3500
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LE3500
Product Name LE3 Series Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Absolute pressure transmitter for diaphragm seal - FKH-F - Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensors & Load sensors - Pressure transmitters - 985A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details