Winters Instruments LE3 Series Transmitter LE350

Description
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Datasheet
Description
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LE3 Series Transmitter - LE350 - Winters Instruments
Toronto, Ontario, Canada
LE3 Series Transmitter
LE350
LE3 Series Transmitter LE350
Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications : • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Description & Features:• Lightweight stainless steel, compact• Weather resistant• Customizable• Available in all standard ranges including in/Hg, and up to 5,000 psi• NEMA 4/IP65 rating and CE approved• CSA File 211107-2500042261• 1 year warrantyApplications: • Suitable for all hydraulic, pneumatic, level and industrial applications requiring a rugged, versatile and economical transmitter

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LE350
Product Name LE3 Series Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA3403 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 43.51 to 725 psi (30.62 to 510 m H2O)
Accuracy 1 ±% FS
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details