Winters Instruments LE3 Series Transmitter LE330VC

Description
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC
Datasheet
Description
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LE3 Series Transmitter - LE330VC - Winters Instruments
Toronto, Ontario, Canada
LE3 Series Transmitter
LE330VC
LE3 Series Transmitter LE330VC
Description & Features: • Developed for use in general industry and OEM applications, where versatility and economy are requirements • Compact stainless steel construction with ceramic sensor • Available ranges include in/Hg up to 5,000 psi • Wide range of mechanical and electrical connections • ±0.5% accuracy • NEMA 4X / IP65 and IP67 • CE, CSA and RoHS compliant • Approved for outdoor use • Customizable • 1 year warranty Applications: • Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC

Description & Features:

• Developed for use in general industry and OEM applications, where versatility and economy are requirements
• Compact stainless steel construction with ceramic sensor
• Available ranges include in/Hg up to 5,000 psi
• Wide range of mechanical and electrical connections
• ±0.5% accuracy
• NEMA 4X / IP65 and IP67
• CE, CSA and RoHS compliant
• Approved for outdoor use
• Customizable
• 1 year warranty

Applications:

• Suitable for all process and automation control, hydraulics and pneumatic sensing, pump and compressor monitoring, refrigeration and HVAC

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Transmitters
Product Number LE330VC
Product Name LE3 Series Transmitter
Signal Output Analog Current
Sensor Technology Mechanical Deflection
Pressure Measurement Vacuum
Media Liquid; Gas
Unlock Full Specs
to access all available technical data