Winters Instruments 7WPSDO Series Pressure Switch 7WPSDO

Description
Description & Features:• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differen tial pressure. During over-pressure the diaphragm is fully supported• Design is symmetric such that both the high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Designed to sense low differential pressures between high pressure sources
Description
Description & Features:• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differen tial pressure. During over-pressure the diaphragm is fully supported• Design is symmetric such that both the high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Designed to sense low differential pressures between high pressure sources

Suppliers

Company
Product
Description
Supplier Links
7WPSDO Series Pressure Switch - 7WPSDO - Winters Instruments
Toronto, Ontario, Canada
7WPSDO Series Pressure Switch
7WPSDO
7WPSDO Series Pressure Switch 7WPSDO
Description & Features:• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differen tial pressure. During over-pressure the diaphragm is fully supported• Design is symmetric such that both the high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications : • Designed to sense low differential pressures between high pressure sources

Description & Features:• High pressure seals are opposed stainless steel bellows assemblies, while the differential pressure is sensed by a diaphragm clamped between these bellows assemblies• Diaphragm has a large area to accurately sense low differen tial pressure. During over-pressure the diaphragm is fully supported• Design is symmetric such that both the high or low pressure sides of the element can withstand the maximum pressure with the opposite side at atmospheric pressure• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism, and can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Standard differential pressure-sensing element is constructed of a strong aluminum alloy using a Buna N elastomer diaphragm. Other diaphragm and wetted area materials are available• 1 year warrantyApplications: • Designed to sense low differential pressures between high pressure sources

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 7WPSDO
Product Name 7WPSDO Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Switch Point Range 0.2168 to 7.23 psi (0.1526 to 5.09 m H2O)
Deadband 1.1 to 3.8 psi (0.7742 to 2.67 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Vacuum Switches - 2023275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; 2 x Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details