Winters Instruments 7WPSD Series Pressure Switch 7WPSD

Description
Description & Features:• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism actuated by a large area differential pressure diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Designed for low differential pressure applications
Description
Description & Features:• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism actuated by a large area differential pressure diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Designed for low differential pressure applications

Suppliers

Company
Product
Description
Supplier Links
7WPSD Series Pressure Switch - 7WPSD - Winters Instruments
Toronto, Ontario, Canada
7WPSD Series Pressure Switch
7WPSD
7WPSD Series Pressure Switch 7WPSD
Description & Features:• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism actuated by a large area differential pressure diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Designed for low differential pressure applications

Description & Features:• Rugged cast aluminum housing incorporates Winters' standard accurate switching mechanism actuated by a large area differential pressure diaphragm assembly• Housing can be specified watertight or explosion proof and is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications: • Designed for low differential pressure applications

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 7WPSD
Product Name 7WPSD Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Switch Point Range 0.0542 to 5.42 psi (0.0381 to 3.81 m H2O)
Deadband 0.1700 to 15 psi (0.1196 to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1260217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Compressed air
Working Pressure Range 0.0 to 116 psi (0.0 to 81.66 m H2O)
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
PS80 250psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details