Winters Instruments 6WPSBD Series Pressure Switch 6WPSBD

Description
Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by stainless steel differential pressure bellows assemblies• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Differential pressure bellows assemblies of various areas, when applied to this 6WPSBD model, allow a wide variety of adjustable differential pressure ranges• 1 year warrantyApplications : • Can be utilized in filtration applications, hazardous locations and system level controls
Description
Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by stainless steel differential pressure bellows assemblies• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Differential pressure bellows assemblies of various areas, when applied to this 6WPSBD model, allow a wide variety of adjustable differential pressure ranges• 1 year warrantyApplications : • Can be utilized in filtration applications, hazardous locations and system level controls

Suppliers

Company
Product
Description
Supplier Links
6WPSBD Series Pressure Switch - 6WPSBD - Winters Instruments
Toronto, Ontario, Canada
6WPSBD Series Pressure Switch
6WPSBD
6WPSBD Series Pressure Switch 6WPSBD
Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by stainless steel differential pressure bellows assemblies• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Differential pressure bellows assemblies of various areas, when applied to this 6WPSBD model, allow a wide variety of adjustable differential pressure ranges• 1 year warrantyApplications : • Can be utilized in filtration applications, hazardous locations and system level controls

Description & Features:• Constructed using a rugged cast aluminum housing that incorporates Winters' standard accurate switching mechanism actuated by stainless steel differential pressure bellows assemblies• Housing can be specified watertight or explosion proof• Housing is large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Differential pressure bellows assemblies of various areas, when applied to this 6WPSBD model, allow a wide variety of adjustable differential pressure ranges• 1 year warrantyApplications: • Can be utilized in filtration applications, hazardous locations and system level controls

Supplier's Site

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 6WPSBD
Product Name 6WPSBD Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Switch Point Range 15 to 5000 psi (10.56 to 3519 m H2O)
Deadband 0.3500 to 90 psi (0.2463 to 63.34 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switches 20PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 1259921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative pressure
Material Liquid; Gas; Compressed air, water
Working Pressure Range 14.5 to 174 psi (10.21 to 122 m H2O)
View Details