Winters Instruments 6WPS Series Pressure Switch 6WPS

Description
Description & Features:• Constructed using a rugged cast aluminum housing (NEMA 4X and 12) that incorporates Winters' standard accurate switching mechanism actuated by a diaphragm• Housing can be specified watertight or explosion proof and large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Multiple tank or pump controls and those requiring alarm systems
Datasheet
Description
Description & Features:• Constructed using a rugged cast aluminum housing (NEMA 4X and 12) that incorporates Winters' standard accurate switching mechanism actuated by a diaphragm• Housing can be specified watertight or explosion proof and large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Multiple tank or pump controls and those requiring alarm systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6WPS Series Pressure Switch - 6WPS - Winters Instruments
Toronto, Ontario, Canada
6WPS Series Pressure Switch
6WPS
6WPS Series Pressure Switch 6WPS
Description & Features:• Constructed using a rugged cast aluminum housing (NEMA 4X and 12) that incorporates Winters' standard accurate switching mechanism actuated by a diaphragm• Housing can be specified watertight or explosion proof and large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications : • Multiple tank or pump controls and those requiring alarm systems

Description & Features:• Constructed using a rugged cast aluminum housing (NEMA 4X and 12) that incorporates Winters' standard accurate switching mechanism actuated by a diaphragm• Housing can be specified watertight or explosion proof and large enough to accommodate up to four full size SPDT electric switches• Electric switches are available in a variety of configurations including adjustable switch differential (dead band), DPDT, high-low operation, manual reset• Many switching configurations can be supplied with electric switches that have low switch differentials (dead band), high direct current ratings, gold contacts, hermetically sealed contacts• Standard pressure-sensing element uses a strong Buna N elastomer diaphragm. Other diaphragm materials are available• 1 year warrantyApplications: • Multiple tank or pump controls and those requiring alarm systems

Supplier's Site Datasheet

Technical Specifications

  Winters Instruments
Product Category Pressure Switches
Product Number 6WPS
Product Name 6WPS Series Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 15 to 300 psi (10.56 to 211 m H2O)
Deadband 0.1000 to 5 psi (0.0704 to 3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 1000677 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
AC Pressure Switch -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
View Details
Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Vacuum
Material Gas
View Details