200V 9A 83W 250mΩ@10V,4.5A 2.5V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS
200V 9A 83W 250mΩ@10V,4.5A 2.5V@250uA 1 N-Channel TO-252-2(DPAK) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | WSF09N20 | WSF09N20 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 200 volts | |
| VGS(off) | 2.5 volts |