20V 80A 2.8Ω@4.5V,30A 81W 650mV@250uA N Channel DFN-8(4.9x5.8) MOSFETs ROHS
20V 80A 2.8Ω@4.5V,30A 81W 650mV@250uA 1 N-Channel DFN-8(4.9x5.8) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | WSD2090DN56 | WSD2090DN56 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 20 volts | |
| VGS(off) | 0.6500 volts |