TRANSISTOR SOCKET, 3 POSITION, PC BOARD; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:W3400 Series; Row Pitch:-; Contact Material:Gold; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 10WX4472 |
| Product Name | Transistor Socket, 3 Position, Pc Board; No. Of Contacts Winslow Adaptics |