Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
WINSLOW ADAPTICS LTD
W13089RC -- IC SOCKET ADAPTERS
Winslow Adaptics Ltd
IC Socket Adapters
W13089RC
Description
16 QFN 0.65mm, 16 pin DIP 0.3in.adapter
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
16 QFN 0.65mm, 16 pin DIP 0.3in.adapter
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
IC Socket Adapters
7419509
IC Socket Adapters
7419509
16 QFN 0.65mm, 16 pin DIP 0.3in.adapter
16 QFN 0.65mm, 16 pin DIP 0.3in.adapter
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interconnect Components
Product Number
7419509
Product Name
IC Socket Adapters
Product Type
Package Adapters / Converters
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
.017" PCB Pin Gold, Solder Mount
1378-1
Specs
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Sensata Technologies
625 Series Quad Pack Contactor for 2"x2" Carrier
Specs
Product Type
IC Socket
Contact Plating
Gold
View Details
TE Connectivity
PCB Headers & Receptacles
103321-8
Specs
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
2
suppliers
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GDH-081T-128L
Specs
Product Type
IC Socket
Features
Push-Push w/Switch
Number of Contacts
8
View Details