Windy City Wire 0318011-S

Description
18-1C STR TFFN 600V Blk Windy City Wire stocks 18 AWG 2 and 3 Conductor twisted 600 volt rated TFN and TFFN cables in a variety of color combinations. These cables are stocked on wooden reels with one and a half inch arbor holes and are generally shipped out the same day they are ordered.
Description
18-1C STR TFFN 600V Blk Windy City Wire stocks 18 AWG 2 and 3 Conductor twisted 600 volt rated TFN and TFFN cables in a variety of color combinations. These cables are stocked on wooden reels with one and a half inch arbor holes and are generally shipped out the same day they are ordered.

Suppliers

Company
Product
Description
Supplier Links
Bolingbrook, IL, USA
18-1C STR TFFN 600V Blk Windy City Wire stocks 18 AWG 2 and 3 Conductor twisted 600 volt rated TFN and TFFN cables in a variety of color combinations. These cables are stocked on wooden reels with one and a half inch arbor holes and are generally shipped out the same day they are ordered.

18-1C STR TFFN 600V Blk
Windy City Wire stocks 18 AWG 2 and 3 Conductor twisted 600 volt rated TFN and TFFN cables in a variety of color combinations. These cables are stocked on wooden reels with one and a half inch arbor holes and are generally shipped out the same day they are ordered.

Supplier's Site

Technical Specifications

  Windy City Wire
Product Category Control and Instrumentation Cables
Product Number 0318011-S
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details