Nuvoton Technology Corp. America Interface - Interface - CODECs - WAU8822YG TR WAU8822YG TR

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1117951-WAU8822YG TR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN Exposed Pad (5x5) Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1117951-WAU8822YG TR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN Exposed Pad (5x5) Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WAU8822YG TR - 1117951-WAU8822YG TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WAU8822YG TR
1117951-WAU8822YG TR
Interface - Interface - CODECs - WAU8822YG TR 1117951-WAU8822YG TR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1117951-WAU8822YG TR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN Exposed Pad (5x5) Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1117951-WAU8822YG TR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN Exposed Pad (5x5)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - WAU8822YGTR-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b I²S 32-QFN-EP (5x5)

Stereo Audio Interface 24 b I²S 32-QFN-EP (5x5)

Buy Now Datasheet
Interface Transceiver IC - 716-WAU8822YG TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-WAU8822YG TR
Interface Transceiver IC 716-WAU8822YG TR
IC MON AUD CODEC SPKR DVR 32QFN Product overview: WAU8822YG TR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WAU8822YG TR can be used for catalog matching and distributor lookup.

IC MON AUD CODEC SPKR DVR 32QFN Product overview: WAU8822YG TR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WAU8822YG TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - WAU8822YG TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b I²S 32-QFN-EP (5x5)

Stereo Audio Interface 24 b I²S 32-QFN-EP (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - CODECs - WAU8822YG TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
WAU8822YG TR
Integrated Circuits (ICs) - Interface - CODECs WAU8822YG TR
IC MON AUD CODEC SPKR DVR 32QFN

IC MON AUD CODEC SPKR DVR 32QFN

Supplier's Site
Interface - CODECs - WAU8822YG TR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WAU8822YG TR
Interface - CODECs WAU8822YG TR
IC MON AUD CODEC SPKR DVR 32QFN

IC MON AUD CODEC SPKR DVR 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1117951-WAU8822YG TR WAU8822YGTR-ND 716-WAU8822YG TR WAU8822YG TR WAU8822YG TR WAU8822YG TR
Product Name Interface - Interface - CODECs - WAU8822YG TR CODECS Interface Transceiver IC CODECS Integrated Circuits (ICs) - Interface - CODECs Interface - CODECs
Device Type Sensor Interface Codec Transceiver Codec Sensor Interface; Codec Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-QFN Exposed Pad (5x5) 32-VFQFN Tape & Reel (TR) 32-VFQFN
Pins 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-CY8CMBR3106S-LQXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details
4 suppliers
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - CODECs - ADSST-73311ARS - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Power Switch ICs - 1908218P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type TDFN; TDFN
View Details