Winbond Electronics Corporation America 3.3V 166MHZ Memory IC and Storage Component W9812G6JH-6

Description
DRAM Chip SDRAM 128Mbit 8Mx16 3.3V 54-Pin TSOP-II / IC SDRAM 128MBIT 166MHZ 54TSOP Product overview: W9812G6JH-6 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9812G6JH-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DRAM Chip SDRAM 128Mbit 8Mx16 3.3V 54-Pin TSOP-II / IC SDRAM 128MBIT 166MHZ 54TSOP Product overview: W9812G6JH-6 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9812G6JH-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 166MHZ Memory IC and Storage Component - 774-W9812G6JH-6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 166MHZ Memory IC and Storage Component
774-W9812G6JH-6
3.3V 166MHZ Memory IC and Storage Component 774-W9812G6JH-6
DRAM Chip SDRAM 128Mbit 8Mx16 3.3V 54-Pin TSOP-II / IC SDRAM 128MBIT 166MHZ 54TSOP Product overview: W9812G6JH-6 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9812G6JH-6 can be used for catalog matching and distributor lookup.

DRAM Chip SDRAM 128Mbit 8Mx16 3.3V 54-Pin TSOP-II / IC SDRAM 128MBIT 166MHZ 54TSOP Product overview: W9812G6JH-6 from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 166MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9812G6JH-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - W9812G6JH-6 - 057418-W9812G6JH-6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - W9812G6JH-6
057418-W9812G6JH-6
Memory - SDRAM - W9812G6JH-6 057418-W9812G6JH-6
Manufacturer: Winbond Electronics Win Source Part Number: 057418-W9812G6JH-6 Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 128Mb (8M x 16) Access Time: 5ns Family Name: W9812G6JH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 54-TSOP II Supply Voltage - Operating: 3 V to 3.6 V Memory Format: DRAM Max Frequency: 166MHz Alternative Parts (Cross-Reference): EM639165TS-7G; EM639165TS-6G; K4S281632K-UC75; EM639165TS-6IG; Introduction Date: March 08, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 057418-W9812G6JH-6
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 5ns
Family Name: W9812G6JH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Alternative Parts (Cross-Reference): EM639165TS-7G; EM639165TS-6G; K4S281632K-UC75; EM639165TS-6IG;
Introduction Date: March 08, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-W9812G6JH-6 057418-W9812G6JH-6
Product Name 3.3V 166MHZ Memory IC and Storage Component Memory - SDRAM - W9812G6JH-6
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3791-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
 - 27C512-55DM/B - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers