SDRAM - Mobile LPDDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 134-VFBGA (10x11.5)
Manufacturer: Winbond Electronics
Win Source Part Number: 809834-W978H6KBVX2E
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Supplier Device Package: 134-VFBGA (10x11.5)
Temperature Range - Operating: -25°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 400MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 134-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.95V
IC DRAM 256MBIT PAR 134VFBGA Product overview: W978H6KBVX2E from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W978H6KBVX2E can be used for catalog matching and distributor lookup.
IC DRAM 256MBIT PAR 134VFBGA
SDRAM - Mobile LPDDR2 Memory IC 256Mbit Parallel 400 MHz 134-VFBGA (10x11.5)
IC DRAM 256MBIT PAR 134VFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W978H6KBVX2E-ND | 809834-W978H6KBVX2E | 774-W978H6KBVX2E | W978H6KBVX2E | W978H6KBVX2E | W978H6KBVX2E |
| Product Name | Memory | Memory - SDRAM - W978H6KBVX2E | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | 134-VFBGA | BGA; 134-VFBGA | BGA | |||
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 1.14~1.7 | 1.14V ~ 1.95V | 1.14V ~ 1.95V |