SDRAM - DDR2 Memory IC 512Mb (32M x 16) Parallel 400MHz 400ps 84-WBGA (8x12.5)
Manufacturer: Winbond Electronics
Win Source Part Number: 129439-W9751G6KB25I TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 400ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 84-WBGA (8x12.5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Memory Format: DRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC DRAM 512MBIT PARALLEL 84WBGA Product overview: W9751G6KB25I TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W9751G6KB25I TR can be used for catalog matching and distributor lookup.
SDRAM - DDR2 Memory IC 512Mbit Parallel 400 MHz 400 ps 84-WBGA (8x12.5)
IC DRAM 512MBIT PARALLEL 84WBGA
IC DRAM 512MBIT PARALLEL 84WBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W9751G6KB25ITR-ND | 129439-W9751G6KB25I TR | 774-W9751G6KB25I TR | W9751G6KB25I TR | W9751G6KB25I TR | W9751G6KB25I TR |
| Product Name | Memory | Memory - SDRAM - W9751G6KB25I TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | ||
| Package Type | 84-TFBGA | BGA; 84-WBGA (8x12.5) | BGA; Tape & Reel (TR) | BGA; 84-TFBGA | BGA |