SDRAM - DDR Memory IC 64Mb (4M x 16) Parallel 250MHz 55ns 66-TSOP II
IC DRAM 64MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 64Mbit Parallel 250 MHz 55 ns 66-TSOP II
IC DRAM 64MBIT PAR 66TSOP II
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W9464G6JH-4-ND | W9464G6JH-4 | W9464G6JH-4 | W9464G6JH-4 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | SSOP; TSSOP |