Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1280228-W83977G-A
Packaging: Tray
Mounting Style: SMT
Interface: Parallel/Serial
Categories: Integrated Circuits
Supplier Device Package: 128-QFP (14x20)
Status: Obsolete
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V
IC INTERFACE SPECIALIZED 128QFP
IC INTERFACE SPECIALIZED 128QFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1280228-W83977G-A | W83977G-A | W83977G-A | W83977G-A |
| Product Name | Interface - Interface - Specialized - W83977G-A | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |