Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057493-W83977AG-A
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 128QFP
IC INTERFACE SPECIALIZED 128QFP
IC INTERFACE SPECIALIZED 128QFP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 057493-W83977AG-A | W83977AG-A | W83977AG-A | W83977AG-A | W83977AG-A |
| Product Name | Interface - Interface - Specialized - W83977AG-A | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 5V | Other; 5V | Other | Other; 5V |