Nuvoton Technology Corp. America Interface - Interface - Specialized - W83877TG W83877TG

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057491-W83877TG Packaging: Tray Applications: Notebook Computer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057491-W83877TG Packaging: Tray Applications: Notebook Computer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - W83877TG - 057491-W83877TG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - W83877TG
057491-W83877TG
Interface - Interface - Specialized - W83877TG 057491-W83877TG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 057491-W83877TG Packaging: Tray Applications: Notebook Computer Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 057491-W83877TG
Packaging: Tray
Applications: Notebook Computer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - W83877TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
W83877TG
Specialized W83877TG
Notebook Computer Interface 100-QFP (14x20)

Notebook Computer Interface 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - W83877TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
W83877TG
Integrated Circuits (ICs) - Interface - Specialized W83877TG
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site
Interface - Specialized - W83877TG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
W83877TG
Interface - Specialized W83877TG
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 057491-W83877TG W83877TG W83877TG W83877TG
Product Name Interface - Interface - Specialized - W83877TG Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2434-D-FTR - 933431-SI2434-D-FTR - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Filters - Active - AF151-1CJ - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 1.8V; Other; ±5V ~ 18V
Package Type DIP; CDIP; 24-CDIP (0.600\", 15.24mm)
View Details
2 suppliers