Nuvoton Technology Corp. America Moisture Sensors, Humidity - W83773G W83773G

Description
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987671-W83773G Mounting: SMD (SMT) Resolution: 1.25 B Categories: Moisture Sensors,Humidity Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987671-W83773G Mounting: SMD (SMT) Resolution: 1.25 B Categories: Moisture Sensors,Humidity Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - W83773G - 987671-W83773G - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - W83773G
987671-W83773G
Moisture Sensors, Humidity - W83773G 987671-W83773G
Manufacturer: Nuvoton Technology Corporation of America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987671-W83773G Mounting: SMD (SMT) Resolution: 1.25 B Categories: Moisture Sensors,Humidity Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Nuvoton Technology Corporation of America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987671-W83773G
Mounting: SMD (SMT)
Resolution: 1.25 B
Categories: Moisture Sensors,Humidity
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 987671-W83773G
Product Name Moisture Sensors, Humidity - W83773G
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

T15e - t15e - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - 10142071-01 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Capacitive Humidity Sensor K5-W (200pF ±50 pF) - K5 ( (200pF ±50 pF) - Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 302 F (-40 to 150 C)
View Details