Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 043692-W83629AG
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48LQFP
IC INTERFACE SPECIALIZED 48LQFP
Controller Interface 48-LQFP (7x7)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 043692-W83629AG | W83629AG | W83629AG | W83629AG |
| Product Name | Interface - Interface - Specialized - W83629AG | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 3.3V~ 5V | 5V; Other | 5V; Other; 3.3V, 5V |