Winbond Electronics Corporation America Interface - Interface - Specialized - W83627EHG W83627EHG

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 089819-W83627EHG Applications: PC's, PDA's Family Name: W83627EHG Categories: Integrated Circuits Status: Not For New Designs Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): W83627DHG-P; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 089819-W83627EHG Applications: PC's, PDA's Family Name: W83627EHG Categories: Integrated Circuits Status: Not For New Designs Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): W83627DHG-P; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - W83627EHG - 089819-W83627EHG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - W83627EHG
089819-W83627EHG
Interface - Interface - Specialized - W83627EHG 089819-W83627EHG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 089819-W83627EHG Applications: PC's, PDA's Family Name: W83627EHG Categories: Integrated Circuits Status: Not For New Designs Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): W83627DHG-P; Introduction Date: August 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 089819-W83627EHG
Applications: PC's, PDA's
Family Name: W83627EHG
Categories: Integrated Circuits
Status: Not For New Designs
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): W83627DHG-P;
Introduction Date: August 20, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-W83627EHG
Interface Transceiver IC 754-W83627EHG
IC I/O CONTROLLER Product overview: W83627EHG from Winbond Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-W83627EHG can be used for catalog matching and distributor lookup.

IC I/O CONTROLLER Product overview: W83627EHG from Winbond Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-W83627EHG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 089819-W83627EHG 754-W83627EHG
Product Name Interface - Interface - Specialized - W83627EHG Interface Transceiver IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface Transceiver IC - 752-A5358CLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type Reel - TR
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details