Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 036493-W83627DHG-P
Packaging: Tube/Rail
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): W83627EHG; W83627DHG-P;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
PC's, PDA's Interface 128-QFP (14x20)
IC INTERFACE SPECIALIZED 128QFP
IC INTERFACE SPECIALIZED 128QFP
IC INTERFACE SPECIALIZED 128QFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036493-W83627DHG-P | W83627DHG-P | W83627DHG-P | W83627DHG-P | W83627DHG-P |
| Product Name | Interface - Interface - Specialized - W83627DHG-P | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |