Nuvoton Technology Corp. America Embedded - Embedded - Microcontrollers - W78L365A24FL W78L365A24FL

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 213959-W78L365A24FL Packaging: Tray Core Processor: 8052 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-BQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 213959-W78L365A24FL Packaging: Tray Core Processor: 8052 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-BQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - W78L365A24FL - 213959-W78L365A24FL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78L365A24FL
213959-W78L365A24FL
Embedded - Embedded - Microcontrollers - W78L365A24FL 213959-W78L365A24FL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 213959-W78L365A24FL Packaging: Tray Core Processor: 8052 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-BQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 213959-W78L365A24FL
Packaging: Tray
Core Processor: 8052
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-BQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-W78L365A24FL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-W78L365A24FL
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-W78L365A24FL
IC MCU 8BIT 64KB FLASH 44QFP Product overview: W78L365A24FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78L365A24FL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFP Product overview: W78L365A24FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78L365A24FL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - W78L365A24FL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78L365A24FL
Embedded - Microcontrollers W78L365A24FL
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78L365A24FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78L365A24FL
Integrated Circuits (ICs) - Embedded - Microcontrollers W78L365A24FL
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site
Microcontrollers - W78L365A24FL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78L365A24FL
Microcontrollers W78L365A24FL
8052 W78 Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 213959-W78L365A24FL 685-W78L365A24FL W78L365A24FL W78L365A24FL W78L365A24FL
Product Name Embedded - Embedded - Microcontrollers - W78L365A24FL 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 24 MHz 24 MHz 24 MHz
RAM 64 KB 1.25 KB 1.25 KB 1.25 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details