8051 W78 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH
8051 W78 Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 44QFP
IC MCU 8BIT 8KB FLASH 44QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | W78L052A24FL-ND | W78L052A24FL | W78L052A24FL | W78L052A24FL |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB | |||
| ROM Type | Flash |