Nuvoton Technology Corp. America Microcontrollers W78ERD2A40FL

Description
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - W78ERD2A40FL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
W78ERD2A40FL-ND
Microcontrollers W78ERD2A40FL-ND
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - W78ERD2A40FL - 043682-W78ERD2A40FL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W78ERD2A40FL
043682-W78ERD2A40FL
Embedded - Embedded - Microcontrollers - W78ERD2A40FL 043682-W78ERD2A40FL
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 043682-W78ERD2A40FL Packaging: Tray Core Processor: 8052 Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Family Name: W78ERD2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-BQFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.25K x 8 Alternative Parts (Cross-Reference): VMX51C900-25-QG; VRS51L3174-40-QG; VMX51C900-25-Q; Introduction Date: April 23, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 043682-W78ERD2A40FL
Packaging: Tray
Core Processor: 8052
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Family Name: W78ERD2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-BQFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.25K x 8
Alternative Parts (Cross-Reference): VMX51C900-25-QG; VRS51L3174-40-QG; VMX51C900-25-Q;
Introduction Date: April 23, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-W78ERD2A40FL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-W78ERD2A40FL
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-W78ERD2A40FL
IC MCU 8BIT 64KB FLASH 44QFP Product overview: W78ERD2A40FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78ERD2A40FL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFP Product overview: W78ERD2A40FL from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W78ERD2A40FL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - W78ERD2A40FL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
W78ERD2A40FL
Microcontrollers W78ERD2A40FL
8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

8052 W78 Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - W78ERD2A40FL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
W78ERD2A40FL
Embedded - Microcontrollers W78ERD2A40FL
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - W78ERD2A40FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
W78ERD2A40FL
Integrated Circuits (ICs) - Embedded - Microcontrollers W78ERD2A40FL
IC MCU 8BIT 64KB FLASH 44QFP

IC MCU 8BIT 64KB FLASH 44QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number W78ERD2A40FL-ND 043682-W78ERD2A40FL 685-W78ERD2A40FL W78ERD2A40FL W78ERD2A40FL W78ERD2A40FL
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - W78ERD2A40FL 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1.25 KB 64 KB 1.25 KB 1.25 KB 1.25 KB
ROM 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSL40MCAKXQLA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
8 suppliers