FLASH - NAND Memory IC 128Mb (16M x 8) 104MHz 8-SOIC
Category: IT infrastructure Memory
Win Source Part Number: 1454047-W74M12JWSSIQ
Manufacturer: Winbond Electronics
IC FLASH 128MBIT 104MHZ 8SOIC Product overview: W74M12JWSSIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W74M12JWSSIQ can be used for catalog matching and distributor lookup.
FLASH - NAND Memory IC 128Mbit 104 MHz 8-SOIC
IC FLASH 128MBIT 104MHZ 8SOIC
IC FLASH 128MBIT 104MHZ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W74M12JWSSIQ-ND | 1454047-W74M12JWSSIQ | 774-W74M12JWSSIQ | W74M12JWSSIQ | W74M12JWSSIQ | W74M12JWSSIQ | W74M12JWSSIQ |
| Product Name | Memory | IT infrastructure Memory | 104MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC |