Winbond Electronics Corporation America Memory - DDR - W71NW10GE3FW W71NW10GE3FW

Description
Manufacturer: Winbond Electronics Win Source Part Number: 903211-W71NW10GE3FW Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 1Gb (NAND), 512Mb (LPDDR2) - 400 MHz Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 903211-W71NW10GE3FW Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 1Gb (NAND), 512Mb (LPDDR2) - 400 MHz Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - W71NW10GE3FW - 903211-W71NW10GE3FW - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - W71NW10GE3FW
903211-W71NW10GE3FW
Memory - DDR - W71NW10GE3FW 903211-W71NW10GE3FW
Manufacturer: Winbond Electronics Win Source Part Number: 903211-W71NW10GE3FW Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 1Gb (NAND), 512Mb (LPDDR2) - 400 MHz Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 210 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks

Manufacturer: Winbond Electronics
Win Source Part Number: 903211-W71NW10GE3FW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND, DRAM - LPDDR2 Memory IC 1Gb (NAND), 512Mb (LPDDR2) - 400 MHz
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 210
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks

Buy Now
400MHZ Memory IC and Storage Component - 774-W71NW10GE3FW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Memory IC and Storage Component
774-W71NW10GE3FW
400MHZ Memory IC and Storage Component 774-W71NW10GE3FW
IC FLASH RAM 1GBIT 400MHZ Product overview: W71NW10GE3FW from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W71NW10GE3FW can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT 400MHZ Product overview: W71NW10GE3FW from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W71NW10GE3FW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W71NW10GE3FW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W71NW10GE3FW
Integrated Circuits (ICs) - Memory - Memory W71NW10GE3FW
IC FLASH RAM 1GBIT 400MHZ

IC FLASH RAM 1GBIT 400MHZ

Supplier's Site
1G-BIT 1.8V NAND + 512MB LPDDR2

1G-BIT 1.8V NAND + 512MB LPDDR2

Supplier's Site Datasheet
Memory - W71NW10GE3FW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND, DRAM - LPDDR2 Memory IC 1Gbit (NAND), 512Mbit (LPDDR2) 400 MHz

FLASH - NAND, DRAM - LPDDR2 Memory IC 1Gbit (NAND), 512Mbit (LPDDR2) 400 MHz

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 903211-W71NW10GE3FW 774-W71NW10GE3FW W71NW10GE3FW W71NW10GE3FW W71NW10GE3FW
Product Name Memory - DDR - W71NW10GE3FW 400MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - CY14B101LA-SP25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
5 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details