IC CODEC SLCC 16 BIT 128QFP Product overview: W684386FG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W684386FG can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 127730-W684386FG
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-QFP
Analog Supply Voltage: 3.3V
Digital Supply Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC CODEC SLCC 16 BIT 128QFP
General Purpose Interface 16 b 128-QFP
IC CODEC SLCC 16 BIT 128QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-W684386FG | 127730-W684386FG | W684386FG | W684386FG | W684386FG | W684386FG |
| Product Name | 16-bit 16 BIT Interface Transceiver IC | Interface - Interface - CODECs - W684386FG | Interface - CODECs | CODECS | CODECS | Integrated Circuits (ICs) - Interface - CODECs |
| Device Type | Transceiver | Sensor Interface; Codec | Codec | General Purpose | Sensor Interface; Codec |