Nuvoton Technology Corp. America Dual QFN Interface Transceiver IC W682388YG

Description
Dual Programmable Extended CODEC/SLIC | IC PROG DUAL CODEC/SLCC 64-QFN Product overview: W682388YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W682388YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Programmable Extended CODEC/SLIC | IC PROG DUAL CODEC/SLCC 64-QFN Product overview: W682388YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W682388YG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual QFN Interface Transceiver IC - 716-W682388YG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual QFN Interface Transceiver IC
716-W682388YG
Dual QFN Interface Transceiver IC 716-W682388YG
Dual Programmable Extended CODEC/SLIC | IC PROG DUAL CODEC/SLCC 64-QFN Product overview: W682388YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W682388YG can be used for catalog matching and distributor lookup.

Dual Programmable Extended CODEC/SLIC | IC PROG DUAL CODEC/SLCC 64-QFN Product overview: W682388YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W682388YG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - W682388YG - 1280150-W682388YG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - W682388YG
1280150-W682388YG
Interface - Interface - CODECs - W682388YG 1280150-W682388YG
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 1280150-W682388YG Packaging: Tray Type: SLCC Mounting Style: SMD Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No Categories: Integrated Circuits Supplier Device Package: 64-QFN Status: Obsolete Manufacturer Homepage: www.winbond.com Manufacturer Package: 64-QFN Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 3.3V Supply Voltage , Digital: 3.3V

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1280150-W682388YG
Packaging: Tray
Type: SLCC
Mounting Style: SMD
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 64-QFN
Status: Obsolete
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 64-QFN
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3.3V
Supply Voltage , Digital: 3.3V

Buy Now
CODECS - W682388YG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SLCC Interface 16 b 64-QFN

SLCC Interface 16 b 64-QFN

Buy Now Datasheet
IC PROG DUAL CODEC/SLCC 64-QFN

IC PROG DUAL CODEC/SLCC 64-QFN

Supplier's Site Datasheet
Interface - CODECs - W682388YG - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
W682388YG
Interface - CODECs W682388YG
IC PROG DUAL CODEC/SLCC 64-QFN

IC PROG DUAL CODEC/SLCC 64-QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-W682388YG 1280150-W682388YG W682388YG W682388YG W682388YG
Product Name Dual QFN Interface Transceiver IC Interface - Interface - CODECs - W682388YG CODECS CODECS Interface - CODECs
Device Type Transceiver Codec SLCC Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details